27" Display, IPS Panel, 2560 x 1440 Resolution

27" 1440p Ergonomic 40-Degree Tilt IPS Monitor with USB C

Designed for the modern day office, the ViewSonic ® VG2755-2K monitor delivers an efficient end-to-end enterprise experience. USB Type-C connectivity provides charging power, data, video, and audio over a single connector for convenience and reduced cable clutter. SuperClear ® IPS panel technology delivers wide-angle viewing and incredibly vivid colors, while 3-sided thin bezel design provides a seamless viewing experience for multi-monitor setups. For enhanced productivity, an advanced ergonomic design offers a wide range of customizable adjustments for maximum comfort including pivot, swivel, height adjustment, and tilt. With the ability to tilt an impressive 40-degrees, this 27” monitor is ideal for users who prefer to work while standing up, as well as for those who like to use their screen for group discussions. Along with USB Type-C, additional connectivity options include HDMI, DisplayPort, and USB. This monitor is also shipped in eco-friendly biodegradable packaging, along with an easy-to-install quick release stand that makes for simple out-of-the box setup. The quick release stand also includes an integrated client mount and cable management features.

A MORE COMFORTABLE WORKSPACE

With advanced ergonomic features including swivel, pivot, height adjust, and tilt, this monitor is designed to provide a greater range of adjustment for increased productivity and comfort. The monitor can tilt up to 40-degrees, making it ideal for use during group discussions and screen sharing.

CONVENIENT & VERSATILE STAND

An easy-to-install quick release stand with a convenient carrying handle makes for simple monitor setup, while cable management features keep workspaces neat and free of cable clutter. The stand also features a built-in client mount for quick installation of client devices on the back of the monitor. This allows for simple client device deployment and a streamlined desktop without interfering with the ergonomic functionality of the monitor.

IPS PANEL
Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear ® IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

ENVIRONMENTALLY FRIENDLY PACKAGING

This monitor is shipped in eco-friendly, biodegradable, paper-based packaging that cuts down on recycling costs and delivers a reduced environmental footprint. An easy-open box streamlines unpacking for instant out-of-the-box monitor setup. Mono color printing is also used on the exterior of the packaging.

LOADED WITH CONNECTIVITY

The latest, powerful USB 3.1 Type C input delivers charging power, video, and audio over a single connector. In addition, DisplayPort and HDMI ports give you the freedom and flexibility to connect to a variety of devices.

IPS PANEL

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear ® IPS panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

OPTIMIZED VIEW SETTINGS

ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

ENHANCED VIEWING COMFORT

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

VESA-COMPATIBLE MOUNT

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

EPEAT CERTIFIED

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

ENERGY STAR CERTIFICATION

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

3-YEAR LIMITED WARRANTY

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.

*Energy savings may vary based on actual usage and other factors.