ZūMRJ9B Universal Headset for Desktop Phones – Dual Ear/Binaural

Made For Phones with RJ9 Headset PORT
An easy to use wired headset that plugs directly into your phone. With a robust noise canceling microphone that filters 90% of the background noise, your voice will be all they'll hear. The broadband audio frequency will make your voice sound more natural, too. The Microphone boom rotates 300° so you can wear the headset on either ear. And the microphone automatically mutes when the boom rotates 60° up or down.
ZūM RJ9<sup>™</sup> Headset for Desktop Phones
Universal Deskphone Headset

Durable, Easy to Use and Comfortable

Comfortable leather and foam ear cushion provides durability and comfort. Youメre automatically protected from sudden volume surges as well.
Durable, Easy to Use and Comfortable




ZūM 350 Features

  • Compatibility: Deskphones. Not for Computers. Not for Smartphones or Tablets.
  • Comfortable and sturdy, with leather/foam ear cushion.
  • Inline smart cord to connect to many phone models.
  • Noise canceling microphone filters out 90% of background noise.
  • Broadband audio for a more natural sounding voice.
  • Mic boom rotates 300° to allow wearing on either ear. Automatic mute when the boom rotates 60° up or down.
  • Compatible with many different phones using the RJ-9 headset port
<br></br></br>ZūM 350<sup>™</sup> Features




Headset Features

  • RJ9 Connector
  • Smart Cord
  • Cardioid Directional Microphone
  • Leather and Foam Ear Cushion
<br></br></br>Headset Features




Smart Cord Features

  • Most Standard Telephones: Sangoma, NEC, Polycom, Panasonic, 3Com, Aastra, Escene, Fanvil
  • Cisco IP Telephones
  • Ascom and Phillips Telephones
  • Yealink, Avaya, HuaWei, Snom, Akuvox, Grandstream IP Telephones
  • Avaya Callmaster V and VI, Cisco IP Phones
<br></br></br>Smart Cord Features