Tripp Lite’s P568-000-LOCK is designed for Blu-ray players, HDTVs and other devices with fixing screws near their HDMI ports. This useful, unobtrusive lock includes a clamp, tie and screw and works with any HDMI cable. As any connectivity professional knows, loose or disconnected cables can cause fuzzy or lost signals, which in turn can lead to expensive downtime. The P568-000-LOCK safely secures your cable in place to prevent disruptions in your application. It’s perfect for digital signage systems, home theaters, auditoriums, lecture halls and any environment in which cables are at risk of being disconnected.
To attach the P568-000-LOCK to your device, simply screw it into your device’s fixing space. If the space is missing its screw, one is included with the lock. After attaching the lock to your device, insert your HDMI cable into its clamp, push the clamp together, and plug your cable into your device’s HDMI port. Then insert the included cable tie into the lock’s clamp and remove all slack from your cable so it stays plugged in until you decide to unplug it. Once the lock is installed and your cable is connected, the only way to unplug it is to remove the cable tie from the lock’s clamp.