Proven, UL-Listed Rack Power Management

The Vertiv Geist Basic Rack PDU is the base level power distribution unit (PDU) in the rack PDU family. This line of rPDUs is designed to deliver reliable power distribution to critical IT equipment. Basic rPDUs are available in horizontal and vertical form factors with different combinations of receptacles. All basic rPDUs are UL-listed and TAA-Compliant. Each unit undergoes individual functionality and reliability tests to ensure your network does not experience unplanned downtime due to rPDU failure. Add an additional two years on top of the standard three-year warranty when you register your product within 120 days of purchase.


  • Available in either horizontal or vertical form factor, the Basic Rack Power Distribution Unit is fit for big data centers or tight edge locations
  • Basic rack PDU models are available with standard outlet types including NEMA 5-15R, NEMA 5-20R, IEC C13 and IEC C19 outlets.
  • All rPDUs undergo individual testing for functionality and reliability to ensure your rPDU delivers reliable power to your critical IT equipment.
  • The Vertiv Geist Basic Rack PDU is UL-listed and TAA-compliant.
  • The standard three-year warranty can be extended to five years, if you register the rPDU within 120 days of purchase.


INDIVIDUALLY TESTED

Each Vertiv Geist Basic rPDU undergoes individual testing for functionality before shipping. With no batch testing, you can make sure your network is using a power distribution unit that meets high standards for functionality and reliability.






UL-LISTED and TAA-COMPLIANT

All Vertiv Geist Basic rPDUs are TAA-compliant and are UL-listed. UL compliance is an important requirement for data centers and insurance providers to ensure reliable performance and protect against liability in the event of an outage.





5-YEAR WARRANTY

The Vertiv Geist Basic Rack Mount PDU comes with a standard three-year warranty that is automatically extended to five years if the product is registered within 120 days of purchase. Robust testing and an extendable warranty deliver peace of mind for customers who rely on rPDUs for network availability.






EDGE LOCATIONS

The edge continues to evolve and become more important than ever before, requiring an infrastructure that can ensure its continuity. Outages in any of these edge sites can cripple the operations of a whole organization. The Vertiv Geist Basic rack PDU delivers reliable and efficient power distribution at edge locations to help sustain critical operations.





ENTERPRISE DATA CENTERS

Today’s enterprise facilities typically house an organization’s most sensitive data and often act as the hub for larger distributed networks. As the base-level units from the Vertiv Geist rPDU family, the Basic Rack Mount PDU can provide your network reliable and cost-effective power distribution.






HYPERSCALE FACILITIES

With thousands of servers and racks that make up massive and complex power profiles, hyperscale data centers and cloud facilities require certified power distribution units for reliable performance and protection against liabilities. The Vertiv Geist Basic rPDU meets these requirements with its UL certification and TAA-compliance.





​