Free your creativity! Even demanding tasks like editing home videos and compiling photo albums are easy with the Aspire T Series' new-generation performance and easy expandability. The elegant black housing offers front-panel media access and topside digital device storage 1 , providing both visual and functional enhancements. Plus, your media is shareable through Acer BYOC™ Apps.
This device's ports are placed where they make it easiest for you to use them to connect peripheral devices.
Play content from DVDs or CDs via this device's built-in DVD drive.
Easily transfer text and data files, photos and even movies at ten times the speed of USB 2.0.
Devices powered by quad-core CPUs will simultaneously run fast, preserve battery life, and make games look better.
Master your creative tasks with the up to quad-core processing 1 and hefty amounts of DDR3 memory packed into the Aspire T Series. Visuals are enriched by powerful graphics, from new Intel® HD integrated graphics, to support for high-performance NVIDIA® GeForce® and AMD Radeon™ cards. 1 Now you have the power and performance to keep pace with your computing needs.
Immerse yourself in HD entertainment with available 5.1 surround sound and optional Blu-ray™ 1 drive -- or move the action to your big screen with an HDMI® connection. Transfer media with the easy-access card reader or speedy USB 3.0. 1 Plus, Acer BYOC™ Apps give you anytime, anywhere access to data on all your devices, even across multiple operating systems.
The modern look of the smooth front surface with a polished finish adds to your contemporary style. The remarkable case design of the Aspire T Series is elegant and functional. The embedded optical drive, recessed into the front surface, adds function while maintaining the integrated architectural appearance. It is conveniently located just above the front-mounted ports and jacks.
The Aspire T Series grows with you. Fit in all your media libraries and artistic accomplishments, with select models offering expandable storage up to as many as six drives, each with up to 3 TB capacity. 1 Along with the full-size hard drive and optical drive expansion bays, select models also provide PCI and PCI-e expansion slots. And of course there's also the added convenience and security of Acer BYOC™ Apps.
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.
This system is preinstalled with Windows® 7 Professional software and also comes with a license and media for Windows 8 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version.
To enable downgrade to Windows 7 on this system the BIOS settings on this system were changed to boot into legacy BIOS mode. If the BIOS setting is not changed to native UEFI mode boot prior to installing, Windows 8 Pro will install; however, the following Windows 8 Pro functionalities will not work as they rely on a native UEFI mode boot:
-Secure Boot
-Seamless Boot experience
-Network unlock for Bitlocker for systems with a Trusted Platform Module (TPM).
-eDrive support"-->