Reliable Power Protection from 500VA to 1500VA
The Vertiv Liebert PSA5 Uninterruptible Power Supply (UPS) family offers reliable and economical line-interactive UPS technology to ensure consistent power at all times for valuable home and business electronics. These Vertiv UPS systems are easy to set up and ideal for PC workstations and monitors, small servers/routers, cable modems, home entertainment systems, point of sale (POS) terminals and other sensitive electronics. The units boast automatic voltage regulation (AVR) technology across a wide voltage range which corrects most disturbances without using battery power, providing conditioned power to equipment and extending battery life. In the event of an outage, batteries provide sufficient time to complete a task and safely shut down so nothing is lost when the lights come back on. Vertiv Liebert PSA5 UPS systems are available in capacities from 500VA to 1500VA, with three-year full unit coverage, including the battery, and a no-hassle, advanced replacement warranty.
ULTIMATE POWER PROTECTION
The Vertiv Liebert PSA5 UPS protects sensitive home office and business network devices during a power event. The line-interactive UPS features an RJ11/45 and coax cable port for data line and coax cable surge.
Automatic voltage regulation (AVR) technology allows most disturbances to be corrected without using battery power, which extends battery life. Includes two USB device charging ports to keep personal electronics charged and available.
FLEXIBILITY AND RELIABILITY
The Vertiv Liebert PSA5 UPS is available in sizes from 500VA to 1500VA, with five battery and surge protected outlets and five surge-only protected outlets. Built-in USB communications port for connection to a local PC, included USB cable and Vertiv Liebert MultiLink Shutdown software allow users to receive remote alerts and facilitate unattended orderly system shutdown. Hot-swappable, user-replaceable batteries allow safe battery removal and replacement without affecting protected equipment.
USER-FRIENDLY OPERATION
Every Vertiv Liebert PSA5 UPS is designed with easy controls for worry-free operation. The LCD display on the front of the unit allows users to easily monitor estimated run time, load capacity, battery status and input/output voltage and frequency. The Vertiv Liebert PSA5 UPS provides sufficient time to safely shut down equipment so nothing is lost in the event of a power disturbance.
NO-HASSLE WARRANTY
The Vertiv Liebert PSA5 UPS protects sensitive home office and business network devices during a power event. The line-interactive UPS features an RJ11/45 and coax cable port for data line and coax cable surge.
Automatic voltage regulation (AVR) technology allows most disturbances to be corrected without using battery power, which extends battery life. Includes two USB device charging ports to keep personal electronics charged and available.
BUSINESS EQUIPMENT PROTECTION
Vertiv Liebert PSA5 UPS systems provide economical and reliable power protection for important business electronics. The UPS systems continue operating for up to 2 minutes at full load and 8 minutes at half load during a power event, allowing retailers to complete a sale and businesses to safeguard information. Protect PC workstations, small servers, Wi-Fi routers, POS terminals and more.
HOME ELECTRONICS PROTECTION
Vertiv Liebert PSA5 UPS systems provide the same level of protection for valuable home electronics as for business equipment. The UPS systems safeguard home entertainment equipment, desktop computers, modems/routers and home surveillance systems from power outages, power surges and other types of power interruptions and are able to facilitate a safe and orderly shutdown of a connected PC.
PROTECTION FOR GAMING CONSOLES
Gaming equipment, including high-end video cards, can suffer severe damage if connected to an unprotected outlet during a power interruption. The Vertiv Liebert PSA5 UPS systems ensure these valuable electronics are protected from surges and other disturbances and can be safely shut down in the event of an outage.
PSA5-500VA
PSA5-700VA
PSA5-1000VA
PSA5-1500VA