This 4-port KVM switch combines 4K (60Hz) digital display capabilities with control of up to four connected computers.

4K60 Picture and Full Audio Support

The DisplayPort KVM switch supports resolutions up to 4K at 60Hz and can drive one large DP display with ease, maximizing viewing space. With support for 7.1 HD digital audio (with supporting displays and sources) and separate 3.5 mm stereo audio, the DisplayPort 1.2 KVM switch delivers full audio compatibility.

Integrated USB Hub

The integrated USB 2.0 hub shares two additional peripherals (in addition to keyboard and mouse) among attached computers as if they were directly connected, eliminating the cost of duplicate devices such as printers and scanners.

PC and Mac Compatible

While supporting PCs, this DP KVM switch is also compatible with Mac computers using a Mini DisplayPort adapter, including laptops, notebooks, and tablets.

Simple to Operate

The front-panel pushbuttons make it easy to switch between systems and activate the auto scan. The hotkey functionality makes accessing each system quick while a buzzer sound confirms the switch.

StarTech.com offers a wide selection of high-quality KVM switches and KVM-related products to help you access your systems more efficiently without the expense and clutter of extra keyboards, mice and monitors. This USB KVM switch is backed by a 3-year warranty and free lifetime technical support.