UPoE Power

Extends a UPoE connection up to 100 meters (328 ft.) to PoE (15.4W), PoE+ (30W), and UPoE (60W) devices

Gigabit Ports

Features one gigabit UPoE input port and two gigabit PoE+ output ports that extends a single UPoE connection an additional 100 meters (328 ft.) to two PoE+ devices.

Outdoor Rated

Built for outdoor environments with an IP67 weather rating and an operating temperature range of -40°– 75° C (-40° – 167° F).

Extension Distance

Extends a PoE/PoE+/UPoE network connection an additional 100 meters for a total distance of up to 200 meters (656 ft.) from the PoE source

PoE/PoE+/UPoE

Auto detects a PoE (15.4W), PoE+ (30W), and UPoE (60W) network connections

Gigabit Ports

· 1 x gigabit UPoE input port, 2 x gigabit UPoE output ports, and 64W PoE budget with 95W UPoE input

· 1 x gigabit UPoE input port, 2 x gigabit PoE+ output ports, and 46W PoE budget with 60W UPoE input

Daisy Chain

Connect up to 4 units for a PoE network extension of up to 500m (1640 ft.).

LED indicators

LED indicators confirm network connectivity

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)

Extreme Temperatures

Hardened converter is rated for a wide operating temperature range of -40 to 75 °C (-40 to 167 °F)

Certifications

Rated for information technology (ITE) equipment (EN55022/24) and industrial, scientific, and medical (ISM) Equipment (EN55011)