PoE offers cost savings and the flexibility to install this outdoor speed dome camera up to 328.1 ft (328 ft) from PoE + source equipment.
A built-in 20x optical zoom lens allows you to manually adjust the field of view from 58.3 ° to 3.2 ° to achieve the perfect field of view for your installation.
Designed for outdoor environments with an IP66 weather rating and an operating temperature range of -30 ° - 149.0 ° F (-22 ° - 149 ° F).
Records HD 1080p (1920 x 1080) video at 30 fps in the space-saving H.264 compression format.
360 ° variable speed pan and 90 ° tilt with auto pan
Smart IR dynamically adjusts IR LEDs by reducing IR intensity when objects are close and increasing IR intensity when objects are further away. Night vision up to 328.1 ft (328 ft.)
An integrated 20x optical zoom lens allows you to manually adjust the field of view from 58.3 ° to 3.2 ° to achieve the perfect field of view for your installation.