Transform Your Laptop’s USB-C Port into a Multiport Workstation Wherever You Go
Newer tablets, laptops, Chromebook™ and MacBook® notebooks, desktop computers and even smartphones often have USB Type-C™ ports, but come equipped with few others. Using a single USB-C™ or Thunderbolt™ 3 port, this Tripp Lite multiport hub/adapter adds connection options to your device.
Typical Applications
Simplify Travel with a Bus-Powered USB-C Hub/Adapter
This hub/adapter is bus-powered, so you don’t have to travel with a separate external power supply. One USB-C connection provides a Gigabit Ethernet port and multiple USB-A ports to accommodate peripherals. If you keep the hub on your desk, you will have only one cable to unplug when you take your laptop on the road.
Connect USB Peripherals
The USB-A ports allow you to connect a huge variety of USB devices, including flash drives, cameras, keyboards, mice and external hard drives. You can also connect a printer with a USB cable when a wireless connection isn’t feasible. The ports support USB 3.1 Gen 1 data transfer rates up to 5 Gbps. They also support device charging and are backward compatible with previous USB generations.