ViewSonic VB-STND-001 Display Stand

Mobile Trolley Cart

Featuring a convenient storage tray and an included mounting bracket, the VB-STND-001 is a mobile trolley cart ideal for ViewSonic commercial displays, and ViewBoard interactive flat panel displays. This product is ADA compliant.

Mobile trolley cart for commercial displays

Includes storage tray and mounting bracket

ADA Compliant

ADA Compliant

ViewSonic strives to accommodate as many users as possible, and keeps accessibility in mind when developing technology solutions. This product is compliant with ADA standards for Accessible Design, and is approachable, reachable, and operable to people with disabilities

UL 1678 Compliant

ViewSonic is dedicated to developing products that maximize safety while meeting user needs. This product is compliant with the UL (Underwriters Laboratories) 1678 standard for Household, Commercial, and Institutional-Use Carts, Stands and Entertainment Centers for Use with Audio and/or Video Equipment. As such, this item meets or exceeds safety standards in the following tested categories: Materials, Flammability, Loading, Temperature, Stability, and Strength.

Height Information

VB-STND-001 55 in. 65 in. 75 in. 86 in. 98 in.
T1: 75.79" T1: 80.51" T1: 79.53" T1: 82.87" T1: 85.04"
B1: 45.37" B1: 45.21" B1: 39.37" B1: 37.20" B1: 32.95"
T2: 67.13" T2:64.76" T2: 67.52" T2: 75.79" T2: 81.50"
B2: 36.70" B2: 29.46" B2: 27.36" B2: 30.11" B2: 29.41"