USB C Docking Station - Triple-4K Monitor - Windows / MacBook - USB-C Laptop Docking Station - Power Delivery - 2x DP + 1x HDMI

Connect three 4K monitors to your Windows or MacBook laptop through USB-C (5Gbps), plus power and charge as you work. This USB-C™ docking station for MacBook and Windows laptops takes productivity to a whole new level, with support for triple 4K monitors - a first in the market. The triple 4K docking station supports Ultra HD 4K resolution on two DisplayPort monitors (at 60Hz), and on one HDMI monitor (at 30Hz). The docking station also features USB Power Delivery, so you can power and charge your MacBook or Windows-based laptop as you work while powering your peripherals, using the included 120W power adapter. Through just one USB Type-C™ cable, the dock also provides access to a wired network and five USB ports. It's a must-have accessory for your MacBook Pro, Chromebook Pixel, Dell™ XPS 15, or other USB-C enabled laptop. Enhance productivity with a triple-4K video workstation This premium docking station lets you create a multi-monitor Ultra HD workstation with three monitors, even if your laptop video card doesn't natively support it. The USB-C dock offers a fast and easy way to maximize your laptop's workable screen space, giving you four screens in total when coupled with your laptop’s display.
USB C Docking Station - Triple-4K Monitor - Windows / MacBook - USB-C Laptop Docking Station -  Power Delivery - 2x DP + 1x HDMI

Universally supported Compatible with both Windows and MacBook computers, this universal laptop dock works with many USB-C enabled laptops. You simply connect to your laptop's USB-C port to get up and running quickly.  Because the dock uses USB-C, the dock is Thunderbolt™ 3 port compatible, you can connect it to your Thunderbolt 3 equipped laptop. For the MacBook Pro, this docking station provides a strong alternative to Thunderbolt 3 docks, to meet your charging needs and high-quality display requirements.  Maximize the power to your laptop and peripherals With support for USB Power Delivery 2.0, the docking station powers and charges your laptop, and powers other connected devices, from a single power adapter. 

The included 120W power adapter provides up to 60W for charging your MacBook or Windows-based laptop while maximizing the additional power available to all peripherals and devices connected to the dock. All the connections you need This triple-video docking station lets you connect your favorite peripherals, to transform your laptop into a powerful, full-sized workstation. With five USB 3.0 ports (4x USB Type-A and 1x USB Type-C), a Gigabit Ethernet port, headset jack, plus separate 3.5 mm audio and microphone ports for multiple audio, you have all the connections you need to maximize performance. The dock also includes a BC 1.2 charging Type-A port for fast charging your smartphone. The DK30CH2DPPD is backed by a StarTech.com 3-year warranty and free lifetime technical support.

Turn your laptop into a premium workstation by connecting three external 4K monitors through three video ports: 2x DisplayPort (DisplayLink) 4K @ 60Hz and 1x HDMI (DP Alt Mode) 4K @ 30Hz

Universal USB-C dock supports macOS, Windows, and Chrome OS to connect and power your laptop, Ultrabook™ or tablet

Powers and charges your laptop, with 60W USB Power Delivery 2.0 available