The SFP1000TXST is an MSA compliant copper SFP transceiver that’s designed, programmed and tested to work with 1000BASE-TX compatible MSA switches and routers. The SFP transceiver module supports a maximum distance of up to 100 m (328 ft) and delivers dependable 1 GbE connectivity over copper cabling.

Technical Specifications:
  • Maximum Data Transfer Rate: 1000 Mbps
  • Type: Copper
  • Connection Type: RJ45 Connector
  • Maximum Transfer Distance: 100 m (328 ft)
  • Power Consumption: Less than 1.3 Watt
  • DDM: No

This SFP copper module is hot-swappable, making upgrades and replacements seamless by minimizing network disruptions.

StarTech.com SFPs

All StarTech.com SFP & SFP+ transceiver modules are backed by a lifetime warranty and free lifetime multilingual technical support. StarTech.com offers a wide variety of SFP modules and direct-attach SFP Cables, providing the convenience and reliability you need to ensure dependable network performance.