Integrate your iPad (including the 10.2" iPad or the 11" and 12.9" iPad Pro) or other tablet seamlessly into your workspace, with this adjustable tablet stand. Move the tablet arm up or down and rotate the tablet to adjust your viewing position instantly. The universal tablet stand rests securely on your desk, or you can mount it to a wall, or on the underneath surface of a cabinet or cupboard.
Maximize Your Tablet Use
With this highly adjustable tablet stand, you can maximize use of your tablet without having to hold it in your hand or place it down on your desk.
Change Your Viewing Angle with Ease
Simply move the tablet arm up or down, with its two movable joints, to position your tablet at the perfect height. The tablet arm pivots 0 / +170 degrees at the base and -40 / +180 degrees at the elbow, to allow easy adjustment of the tablet positioning. Switch easily from portrait to landscape position, with 360 degree rotation.
Hassle-Free Installation
The clamp spreads apart easily to hold a tablet or phone from 4.7" to 12.9" in size, and up to 1 kg (2.2 lb.) in weight. With its large base, the tablet stand rests securely on your desk, counter or other flat surface. A smaller base is also included, which lets you mount the tablet stand to a wall, or on the bottom surface of a work cabinet or kitchen cupboard, for a wide range of applications.
The ARMTBLTDT is backed by a 5-year StarTech.com warranty and free lifetime technical support.