Supports 4K Resolutions and High Bit Rate 2 (HBR2) Bandwidth

The P583-006-BK supports UHD video resolutions up to 4096 x 2160 (4K x 2K) @ 60 Hz, so it’s perfect for displaying video on a large monitor or digital signage display. For higher performance quality and faster transmission, it also supports HBR2 bandwidth up to 21.6 Gbps.

Manufactured to the Highest Standards

This black, 6-foot cable meets DisplayPort 1.2 specifications and is backward compatible with previous DisplayPort versions. With premium foil-and-braid shielding, it delivers reliable, error-free signal quality and protection from EMI/RFI interference. Gold-plated connectors and contacts ensure excellent conductivity. Integral strain relief provides flexibility so the cable and connectors can move freely without cracking. To prevent accidental disconnection from a monitor, the P583-006-BK features a locking DisplayPort connector.

Comes Backed by a Lifetime Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The P583-006-BK is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.