PoE Power

A 240 W PoE+ power budget supplies up to eight Power over Ethernet devices with PoE+ power

Fault Tolerance

Features dual redundant power inputs with output alarm relay

Industrial Hardened Design

Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration, shock, and operate within a wide temperature range of -40 – 75°C (-40 – 167°F)

Network Ports

8 Gigabit PoE+ ports plus 2 Gigabit RJ-45 / SFP shared ports

DIN-Rail / Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

20 Gbps switching capacity

Extreme Temperatures

Industrial switch is rated for an operating temperature range of -40 – 75°C (-40 – 167°F)