24.2 Megapixel CMOS (APS-C) Sensor
The EOS M6 camera features a 24.2 Megapixel (APS-C) sensor capable of capturing large image and movie files that are suitable for enlargements with sufficient resolution for significant trimming. Whether making poster-sized prints, zooming in on a particular detail or making Full HD movies, the EOS M6’s sensor is primed to deliver.
DIGIC 7 Image Processor
The DIGIC 7 Image Processor powers the EOS M6 camera, providing high image quality and fast operation even in low light. When using high ISO settings, the improved noise reduction processing helps keep the image sharp and detailed in virtually any lighting situation. Enhanced tracking and detection capabilities help keep subjects clear and in focus throughout the action, with improved face tracking so your friend or family member remains the subject of the photo.
Wireless Connectivity
Thanks to built-in Wi-Fi technology and the Canon Camera Connect app1, the EOS M6 camera can transfer photos and videos to and from compatible devices, upload directly to various web services and more. Built-in NFC technology2 means it can connect directly to compatible devices by simply touching the NFC icon on the camera to the device.
Combination IS
Even when you hold the camera as steady as you can, some unintentional shaking is possible. To counter this, the EOS M6 camera features Combination IS, which uses the camera’s Digital IS with a compatible lens’s Optical IS to help lessen the chance of blur due to camera shake. The EOS M6 also features 5-axis Digital Image Stabilization4 when recording video, which digitally helps to minimize blur due to movement.