Delivers Superior Sound Quality

This device supports two-channel stereo as well as 5.1-channel surround sound. It also supports uncompressed audio, such as LPCM, and compressed audio formats, including DTS and Dolby Digital.

Provides Ultra High Definition (UHD) Video

The P130-06N-AUDIO is compliant with HDCP 1.4 specifications so you can rest assured that your video signal will be of the highest quality. It transmits UHD video resolutions up to 3840 x 2160 (4K x 2K) at 30 Hz. It also supports 24-bit True Color (8 bits per channel) at 4K x 2K, 36-bit Deep Color (12 bits per channel) at 1080p, and optional 3D formats up to 300 MHz.

Easy to Use & One-Year Warranty

The bus-powered P130-06N-AUDIO is easy to set up and use. Simply connect the built-in 6-inch HDMI cable to your source, then use the included USB Micro-B cable to connect the Micro-B port to the USB port on your HDMI source or USB charger. Next, use a high-speed HDMI cable, like Tripp Lite’s P568-series (sold separately), to connect the unit to an HDMI monitor. Finally, use an appropriate cable and the unit’s 3.5 mm stereo or Toslink port to connect to a compatible audio system.

The P130-06N-AUDIO comes with a one-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.