Ultra PoE

A 240 watt PoE power budget supplies up to four Power over Ethernet devices with PoE (15.4 W), PoE+ (30 W) or Ultra PoE (60 W) power

Fault Tolerance

Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure

Industrial Hardened Design

Equipped with a rugged IP rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD / EMI / surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments

Network Ports

4 x Gigabit PoE+ ports and 2 x dedicated SFP slots

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 9 KB), for increased performance

Switching Capacity

12 Gbps switching capacity

Alarm Relay

Alarm relay triggered by power failure of primary and / or redundant power

Grounding Point

Grounding point protects equipment from external electrical surges

Electro Magnetic Compliance

Complies with FCC, Class A and CE EN Class A standards

Shock and Vibration Resistant

Rated for shock, freefall, and vibration

Rated for Extreme Environments

Rugged IP30 rated enclosure designed to withstand a high degree of vibration, shock, and operate within a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments