For smaller electronics, the BE425M provides peace of mind when the power goes out. Ideal for keeping your internet router running when the rest of your home loses power.
The Back-UPS BE425M is a great option for low-powered electronics, like your internet router.
Every connected SmartHome needs a UPS to help keep your wifi on and available, so that your SmartHome stays, well...smart!
Wireless Router & IOT Devices
Stay connected via the internet when your power goes out. That wifi signal can still be available if your router is connected to a UPS.
Laptops or low-power devices
Give yourself the time to save documents and gracefully shut down your laptop without the harsh impact on your electronics of a sudden power loss.
DVR
Don't let a power flux interrupt the recording of your favorite show! Connect an APC UPS to ensure blip-free recording.
Television and Cablebox
For higher powered items like LCD televisions, a higher VA UPS is recommended (BE850M2, or BE600M1).
Q: Can you adjust the alarm settings?
A: Yes, BE425M's alarm can be adjusted to 3 modes: 1. Full Alarm (Alarm beeps every 30 seconds, then every 1/2 second when on low battery); 2. Quiet Alarm (no alarm until low battery notification); 3. No Alarm while the UPS is 'on battery.' See instr.
Q: Does a separate battery need to be purchased with this UPS?
A: No, the BE425M ships in ready-to-use condition. No other purchases are required.
Q: Can I plug my laser printer into a UPS?
A: Due to the large amount of power used by laser printers, APC does not recommend connecting them to a UPS below 1500VA. If laser printers are connected, it may cause the UPS to transfer to battery repeatedly, exhausting the battery unnecessarily