UHD Video Resolutions, No Separate Cable Needed and Ethernet Data Connectivity

The P569-016-CL3 supports 3D video and UHD video resolutions up to 3840 x 2160 (4K x 2K). It can successfully transmit 1080p signals at increased color depths and refresh rates. This cable transfers data at speeds up to 18 Gbps. It’s backward compatible with previous HDMI generations. You can also use the P569-016-CL3 with an Apple digital A/V adapter for iPad2 video mirroring to play games, watch videos or display presentations on a larger screen.

The audio return channel can simplify setups between displays and A/V receivers (like a sound bar).

This latest generation HDMI cable supports Ethernet data connectivity, which allows web-capable devices with HDMI 1.4 connectors to share their internet connection with other connected HDMI devices.

CL3 Rated, Superior Quality and Lifetime Warranty

If your installation requires running cable through walls, you need cable certified for that purpose. The P569-010-CL3 is CL3 rated for in-wall installation.

The P569-010-CL3 features premium shielding to deliver top-of-the-line signal quality and protection from EMI/RFI interference. The gold-plated connectors ensure optimal signal transfer. This cable has molded construction with strain relief for a long service life. A flexible PVC jacket makes the P569-010-CL3 easy to install in tight spaces.

The P569-010-CL3 comes with a lifetime product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.