Big Power, Small Form Factor
The AAXA M5 is the world's brightest battery powered projector and the world's brightest mobile projector by cubic volume. Producing 900 LED Lumens in "Bright" mode and 500 Lumens in battery mode, the M5 can project up to a 70 screen size in moderately lit rooms and more than a 10 foot screen size in rooms with controlled lighting. Measuring just 6" x 6" x 1.8" and weighing in at a 1.95lbs, this projector is a true micro projector that fits easily in a briefcase, purse, or laptop bag.![</br>Big Power, Small Form Factor](https://content.etilize.com/rich-marketing/en_us/1035997470/eOHtLUFNT8KRoTQ5NkcN_10359974700001.jpg)
High Brightness 900 Lumen Optical Engine
The AAXA M5 features an ultra-high efficiency 4th generation solid-state optical engine. At the heart of this engine is AAXA's vibrant color light-emitting-diode technology mated to Texas Instruments DLP imager. The AAXA M5's optical engine produces an amazing 900 LED lumens at peak power.![</br>High Brightness 900 Lumen Optical Engine](https://content.etilize.com/rich-marketing/en_us/1035997470/BbLulTrsQm2nSBwFO9i2_10359974700002.jpg)
HD WXGA Resolution
The M5 features the highest in-class native resolution at WXGA (1280x800), otherwise known as "High Definition," and is the base resolution for Blu-Ray movies. Unlike competitors that claim high resolution through digital scaling, the M5's native resolution is 1280x800 pixels and is capable of scaling resolutions up to 1080P.![</br>HD WXGA Resolution](https://content.etilize.com/rich-marketing/en_us/1035997470/sAtOe3T6TPKXWiuDMlO6_10359974700003.jpg)
70 Minute Onboard Lithium Ion Battery
The AAXA M5 revolutionizes mobile projection with its onboard lithium ion battery that enables anywhere-anytime projection. Powering this system is a 28-watt lithium ion battery that supports a 70 minute operating time (in eco brightness mode)* and produces over 3 times the brightness of other battery powered projectors. This onboard battery is known as a "premium grade" battery that is designed to retain 85% of its charge over 1000 charge cycles. The AAXA M5 mobile projector now gives anyone the ability to deliver presentations without cords!![</br>70 Minute Onboard Lithium Ion Battery](https://content.etilize.com/rich-marketing/en_us/1035997470/tETMtq1mQ1qzlEDj9Jsy_10359974700004.jpg)
All-In-One Media Projector
The AAXA M5 is the ultimate portable projector for business and professional users. It is an all-in-one projection solution that, in addition to its wide array of inputs, includes an onboard media player and digital picture playback capabilities. The powerful onboard media player decodes files directly off a USB stick or Micro SD Card and is capable of handling high resolution videos, movies, and high mega-pixel pictures. This feature allows users to leave the laptop and power cords at home by delivering presentations and videos directly from the projector while fully cordless.![All-In-One Media Projector](https://content.etilize.com/rich-marketing/en_us/1035997470/8sVMjeEFSOq0kAXPridr_10359974700005.jpg)
20,000 Hour LEDs
The M5 employs a solid-state LED light-source. Unlike conventional projector lamps, solid-state LEDs last 5-10x longer (up to 20,000 hours), create more vivid colors and are more durable than conventional projector lamps.![</br>20,000 Hour LEDs](https://content.etilize.com/rich-marketing/en_us/1035997470/tY840I7MTEiYUM0fkeps_10359974700006.jpg)