Powerful 4 MP video in H.265 compression and 98.4 ft (98 ft) night vision provide 24 hour surveillance.
PoE offers cost savings and flexibility to install this outdoor IR varifocal IP camera up to 328.1 ft (328 ft) from the PoE source equipment.
A built-in motorized 28mm varifocal lens allows you to adjust the field of view from 98 ° to 28 ° to meet your installation needs.
Records 2688 x 1520 pixel resolution at 30 fps in the space-saving H.264 compression format.
Autofocus saves setup and troubleshooting time and remote optical zoom allows users to capture the precise desired field of view
Night vision up to 65.6 ft (66 ft) in complete darkness
Save installation costs with Power over Ethernet (IEEE 802.3af)