Overview

HD Day / Night Surveillance

Powerful 4 MP video in H.265 compression and 98.4 ft (98 ft) night vision provide 24 hour surveillance.

Varifocal lens

The Varifocal Surveillance Camera has a built-in 8mm to 12mm motorized varifocal lens that allows you to adjust the field of view to meet your installation needs.

Power over Ethernet (PoE)

PoE offers cost savings and flexibility to install this outdoor varifocal surveillance camera up to 328.1 ft (328 ft) from the PoE source equipment.

4 megapixels

Records up to 4 MP HD video (2560 x 1440) at 20 fps in the space-saving H.265 compression format.

Covert night vision

Masked IR LEDs provide hidden night vision from up to 98ft away

PoE

Save installation costs with Power over Ethernet (PoE) technology

Varifocal lens

The Varifocal Surveillance Camera has a built-in 8mm to 10mm motorized varifocal lens, allowing you to adjust the field of view to meet your installation needs.

Go clever

Smart IR dynamically adjusts infrared (IR) LEDs by reducing IR intensity when objects are close, and increasing IR intensity when objects are further away.

Improved IR technology

Enhanced IR technology provides up to a 30% increase in illuminant efficiency over traditional IR LED array technology.

Motion detection

Create custom motion detection zones for the varifocal surveillance camera to record video and send email notifications when a zone is triggered.

Tamper detection

Create custom tamper detection zones to send email notification when camera view is obstructed