Simplify Travel with a Bus-Powered DVI Adapter

This adapter is bus-powered, so you don’t have to travel with the weight of a separate external power supply.

- With a footprint similar in size to a credit card, this portable adapter fits almost anywhere.

- Lightweight, streamlined design doesn’t add weight to your load.

- Built-in cable eliminates the chance of losing or forgetting the USB-C cord.

- Plug-and-play operation means you don’t need software or drivers.

Display High-Definition Video on a DVI Monitor

This adapter supports USB DisplayPort Alternate Mode (Alt Mode) for carrying high-definition video to a DVI monitor or projector. It supports DVI single-link video resolutions up to 1920 x 1080 at 60 Hz (including 1080p) and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel).

- Show the same video on your laptop and a second monitor.

- Use a second monitor as your primary screen.

- Extend video to a second monitor.

- Share video in a conference room, classroom or auditorium setting.

Keep Ports Available While Your Laptop Charges

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 3A (60W).

Typical Applications

- Use the USB-C port on a laptop or tablet to send video to a DVI monitor and charge your device.

- Make a MacBook or Chromebook compatible with a DVI monitor to avoid costly upgrades.

- Connect to a large screen for meetings, presentations or trade shows.