Industrial Hardened Design

Equipped with a rugged IP30 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments

Integration Flexibility

Managed features include PoE per port control/priority/scheduling/power delay, 802.1Q/MAC-based VLAN, IGMP snooping, per port bandwidth control/802.1p/DSCP/queue scheduling, and SNMP trap/RMON/SMTP alert/syslog/port mirror for monitoring and flexible network integration

Fault Tolerance

Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure

Full PoE Control Per Port

PoE control features include enabling / disabling PoE and class, power priority, PD alive check, scheduling, and power delay per port using CLI or web management

Network Ports and Capacity

4 x Gigabit PoE+ ports, 1 x Gigabit Port, and 1 x Gigabit SFP slot allow for a 12 Gbps switching capacity

Integrated DIN-Rail Mount

IP30 rated metal enclosure with integrated DIN-Rail mounting hardware

L2 Management

Managed features include 802.1Q, /MAC-Based VLAN, IGMP v1/2/3 Snooping, per port bandwidth control/802.1p/DSCP/Queue Scheduling (SP/WFQ/WRR), and Storm Control for flexible network integration