Powershot ELPH 360
- 12x Optical Zoom with Optical Image Stabilizer helps you capture images with flexibility and ease.
- Built-in Wi-Fi® and NFC allows for easy sharing and transferring of images and videos.
- 20.2 Megapixel CMOS sensor combines with the DIGIC 4+ Image Processor to help deliver stunning image quality even in low light.
Capture spectacular 1080p Full HD video.- Large 3.0-inch LCD enables easy viewing even from a wide angle.
- Hybrid Auto lets you record up to four seconds of video before each image you capture, then automatically combines each clip and still into a quick video recap of the day.
Still Image Shooting
- Normal IS: Corrects for a wide range of camera movement when shooting stills.
- Panning IS: Panning motion is detected so that IS does not interfere with desired camera movement.
- Macro (Hybrid) IS: Corrects for shift-type camera shake, which typically occurs in macro (close-up) shooting.
- Tripod: When tripod use is detected, the Image Stabilizer is stopped because it is not needed.
Video Recording
- Dynamic IS: Effective for video shooting at wide-angle focal lengths, eliminating the unwanted shaking that typically occurs while walking.
- Powered IS: Compensates for hand movement when shooting video at the telephoto end of the zoom range, where camera shake is magnified.
- Macro (Hybrid) IS: Corrects for motion blur that is likely to occur when shooting video while walking. Also compensates for the shift-type camera shake common in macro shooting.
- Active Tripod IS :When shooting video while using a tripod, the Image Stabilizer is active to compensate for slight camera shake.
DIGIC 4+ Image Processor
The Canon DIGIC 4+ Image Processor powers the PowerShot ELPH 360 HS camera's functions and capabilities, including Hybrid Auto, Creative Shot and Full HD video shooting. Its processing speed creates fast, responsive performance for a shooting experience that's easy and natural. The DIGIC 4+ Image Processor also enhances image quality in several ways. Processing of high ISO shots has been shortened by up to 60% compared to the DIGIC 4 Image Processor.
Canon HS SYSTEM
The slim, compact PowerShot ELPH 360 HS camera gives you the power to capture beautifully detailed, naturally lit images even in low light helping to reduce the need for flash and the occasionally unwelcome effects it produces. That's because the camera's 20.2 Megapixel High-Sensitivity CMOS sensor works with the DIGIC 4+ Image Processor to create the Canon HS SYSTEM, specifically engineered for spectacular low-light performance.