Deliver your presentations, using your tablet as a visual aid, without the disruption or distraction of having to hold your tablet. This tablet-mount tripod stand is perfect for presenting in front of a group, on stage or as part of a product display. Simply put your Apple iPad, Samsung Galaxy®, Microsoft® Surface Pro 3 or 4, or other tablet into the tablet mount, adjust the height and viewing angle, and you’re ready for show time. 

This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Simply raise or lower the tripod stand to adjust your tablet to your preferred height

Use your tablet like a teleprompter

For your presentations to have maximum impact, you need to eliminate distractions so that you can focus on your audience and the content you’re delivering. This convenient tripod holds your tablet in place at a comfortable height, so you don’t have to. You can use your tablet as a visual cue, without having to hold it or repeatedly look down at it while you’re speaking to an audience.

The tablet-mount tripod stand is perfect for the boardroom, portable displays, sales training, music studios, concerts, classrooms and many other applications, with no need for a podium. Since the height of the stand is easy to adjust - from 74.5 cm (29.3 in.) to 157.5 cm (62 in.) - you can use it while you’re sitting or standing, depending on what’s comfortable for you. You can even use it to shoot video or photos with a steady hand.

Use your tablet to present on the big screen

With the tripod floor stand, you can also use your tablet to deliver powerful presentations to larger audiences. By connecting your tablet to a mirroring device, you can wirelessly present from your tablet, mirroring your tablet to the room’s projector or large display. With the tablet securely in place on the tripod stand, your hands are free to navigate through your presentation or point to the big screen.

Adjust your tablet to a comfortable viewing angle

You can rotate the tablet mount 360 degrees. Change your tablet to a landscape or portrait position, without moving it from the mount. You can also tilt the screen to your preferred viewing angle, and change it easily with one touch.

The universal tablet mount fits tablets ranging in size from 7 in. to 11 in. (with a maximum tablet thickness of 11.5 mm). The tablet mount is also detachable, with quick-swap attachments that let you remove the tablet from the stand and place it back in at any time.

Professional and portable

The tablet tripod folds up easily and comes in a handy carrying bag for portability.

Setup is easy with virtually no assembly required - just extend the collapsible tripod stand to the height you need, lock it in place, and mount your iPad or other tablet.

The STNDTBLT1A5T is backed by a 2-year StarTech.com warranty and free lifetime technical support.