Share Data at USB 3.0 Speeds

The U324-003-KJ connects two USB-A devices, such as computers, keyboards, external hard drives and flash drives. It supports data transfer rates up to 5 Gbps—ten times the speed of USB 2.0—as well as more efficient power. The bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by ten times.

Premium Construction for Superior Signal Transfer and Lifetime Warranty*

Backward compatible with earlier USB generations, the three-foot U324-003-KJ features premium foil and braid shielding to deliver reliable, error-free signal quality and protection from EMI/RFI interference. Molded nickel-plated connectors with gold-plated copper contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

The U324-003-KJ comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

*For more information you can contact the official customer service or visit the official website.