Industrial Applications

Networks devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.

Alarm Relay

12 – 56V DC power input with overload current protection.

Industrial Hardened Design

Designed with a rugged IP30 rated housing, resistance to a high degree of vibration and shock, protection against ESD/EMI/surge, and operates within a wide operation temperature range (-45° - 75° C (-40°a – 167° F)).

Network Ports

1 x Gigabit Ethernet port and 1 x SFP slot

Dip Switches

1: Turns LFP (Link Fault Pass Through) on/off

2: Set SFP speed to 100Mbps or 1000Mbps

DIN-Rail/Wall Mounts

IP30 rated metal enclosure with included DIN-rail and wall mount hardware

Switching Capacity

2 Gbps switching capacity

Shock and Vibration Resistant

Rated for shock (IEC 60068-2-27), freefall (IEC 60068-2-32), and vibration (IEC 60068-2-6)

Electro Magnetic Compliance

Complies with FCC Part 15 Subpart B Class A and CE EN 55022 Class A standards

Certifications

Rated for information technology (ITE) equipment (EN55022/24) and industrial, scientific, and medical (ISM) Equipment (EN55011)

Grounding Point

Grounding point protects equipment from external electrical surges