Brother MFC-L5700DW

The Brother MFC-L5700DW monochrome laser All-in-One offers reliable performance, cost-efficient output, productivity-enhancing features, flexible paper handling, and advanced security features for offices and small workgroups.

Business-centric features to meet the demands of your busy office.

The MFC-L5700DW will help enhance your workflow’s productivity with a print and copy speed up to 42 pages per minute 9 . This high-performance All-in-One produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics. Plus, it offers simultaneous operation (for example, printing and scanning at the same time) so that multiple workgroup members can use the machine at the same time without experiencing slow-downs.


F ast, high-quality scanning of color and black & white documents to a wide variety of destinations

The MFC-L5700DW features fast monochrome scanning up to 24ipm 1 to help maximize the productivity of your office. Use the 50-page capacity auto document feeder to quickly scan or copy multi-page documents or use the letter-size document glass to copy or scan bound materials.

Multiple scan-to destinations easily adapt to your customized workflow. Scan-to destinations include E-mail, SSH Server (SFTP), USB 2 , SharePoint ® , cloud services 3 , Network Folder (CIFS – Windows ® only), and more.

Scan documents to your compatible Apple ® iOS, Android™, Kindle Fire™, or Windows ® Phone mobile device via the free Brother iPrint&Scan app 4.

Offers advanced scanning features such as ADF Auto Deskew to automatically straighten skewed documents and Blank Page Skip to remove blank pages, eliminating the need for manual sorting and more.

Cost-efficient output and money saving features

The MFC-L5700DW comes with a 2,000-page 5 toner cartridge. Replacement cartridges have yields of 3,000 pages (TN-820) or 8,000 pages 5 (TN-850) - a high-yield alternative to help lower your operating costs 6 . Also, two-sided (duplex) printing means less paper use – and helps save paper and money. Environmentally friendly, the MFC-L5700DW is ENERGY STAR ® Qualified and offers a Deep Sleep Mode that only uses 1.6 watts of power when not in use.

Flexible paper handling for demanding office printing

The MFC-L5700DW comes with a 250-sheet capacity paper tray that is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes (up to 10) and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the All-in-One with multiple trays in a way that best meets their application requirement – up to 1,340 sheet total capacity.

Vivamus elit magna

Innovative color Touchscreen display to customize your workflow

With easy menu navigation and the option of creating up to 48 customized shortcuts for frequently used functions, the large 3.7” color Touchscreen display simplifies even the most complicated tasks. Scan to or print from popular business cloud services directly from the Touchscreen display without using a computer. Supported services include EVERNOTE ® , DROPBOX, GOOGLE DRIVE™, ONENOTE ® , and more (print and scan functionality varies by service) 7 .


Flexible connectivity options make the MFC-L5700DW ideal for your busy workgroup

Your entire workgroup can share the MFC-L5700DW on a wireless 802.11b/g/n network or connect through Ethernet. Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple ® iOS, Android™, Kindle Fire™, or Windows ® Phone mobile device. Print via4: AirPrint™, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), Cortado Workplace, Mopria®, or Wi-Fi Direct ® . Plus, a USB Host on the front of the unit provides convenient walk-up printing from or scanning to your USB flash memory drive 8 .

Advanced security features provide network user authentication, help restrict unauthorized printing and help protect sensitive document

The MFC-L5700DW features a number of critical business-focused security features, including:

  • Active Directory® support: Provides network user authentication which stores print jobs that only can be released to print with a user ID and password
  • Secure Function Lock: Gives administrators the ability to restrict usage and machine functions for up to 200 users or groups
  • Secure Print: Claim secure print jobs using only a confidential PIN
  • Support for critical network security protocols: Including Enterprise Security (802.1x), IPSec and SSL/TLS
  • Setting Lock: Prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine

At Your Side with consistent award-winning performance and FREE technical support for the life of the product

At Brother, we provide dependable, business-class solutions to help enhance productivity, increase efficiency and reduce costs. Brother Printers and All-in-Ones were recognized as #1 for Reliability and #1 for Overall Satisfaction in the PCMag.com Business Choice Awards, an annual reader-driven survey on hardware, software, and services used in business environments.

At your side support. Online, call or live chat – Brother provides a 1-year limited warranty and FREE technical support for the life of your product. At Brother, we want to ensure that your experience with us is exceptional. Visit us at brother-usa.com where you can download the latest product drivers and software, view product manuals, learn how to get the most out of your product with how-to videos and find answers to frequently asked questions.

© Ziff Davis, LLC - Reprinted with permission from www.pcmag.com. All Rights Reserved.​

All referenced trademarks and registered trademarks are the property of their respective companies

Apple and AirPrint are registered trademarks of Apple Inc. in the U.S. and other countries. ©2015 Google Inc. All rights reserved. Android, Google Drive, and Google Cloud Print are trademarks of Google Inc. Mopria is a trademark of Mopria Alliance, Inc. Cortado is a trademark of Cortado AG. Kindle Fire is a trademark of Amazon.com, Inc. or its affiliates. Active Directory, SharePoint, Windows Phone, OneNote, and OneDrive are trademarks of Microsoft Corporation in the United States and other countries. DROPBOX is a trademark of DROPBOX, Inc. EVERNOTE is a trademark of Evernote Corporation and used under a license. Wi-Fi Direct is a registered trademark of Wi-Fi Alliance®.

  1. Scan speed measured with all advanced features turned off using LTR size test documents at 200dpi
  2. PDF, JPEG and XPS files
  3. Requires an Internet connection and an account with desired service
  4. Requires connection to a wireless network
  5. Approximate toner cartridge yield in accordance with ISO/IEC 19752 (letter/A4)
  6. TN820 vs. TN850. Based on respective toner cartridge yields in accordance with ISO/IEC 19752 (letter/A4). TN850 cartridge sold separately
  7. Requires an Internet connection and an account with desired service
  8. PDF, JPEG and XPS file
  9. Based on one-sided printing. Change from default setting required.