Get fast, high-bandwidth connectivity with this cost-effective fiber network card. It adds two open SFP+ slots to your server or high-powered workstation, giving you an easy way to connect your server or workstation to a 10 Gigabit fiber network using the SFP+ modules of your choice.

Transfer files at faster speeds

Large file transfers, multimedia content and increased numbers of network users create constant pressures for more bandwidth in your network infrastructure. This fiber NIC lets you harness the speed and stability of a 10 Gigabit network. The NIC supports data transfers at up to 10Gbps per port, or up to 20Gbps per port in full-duplex mode.

Add scalable network connections to your server or workstation

The fiber NIC is compatible with most 10GbE SFP+ transceivers, giving you flexible configuration options to connect your computer directly to a fiber network at greater distances.

The card features two open SFP+ slots with support for interchangeable SFP+ modules, including the StarTech.com 10GBase-SR SFP+ Fiber Transceiver Module (SKU: SFP10GSRST). This gives you the option to use the modules that best suit your network needs based on distance and connector type. StarTech.com SFP+ Cables provide a dependable solution for linking telecom and data communications equipment, such as routers and switches.

Enhance your network capabilities

The 10 Gigabit network card features the IntelĀ® 82599 chipset, designed to deliver the power, performance and enhanced capabilities you need for reliable network connections to your server or computer. The Intel chip offers many advanced features including IntelĀ® Virtualization Technology for connectivity, PXE network boot support and up to 15K jumbo frame support.