DriveStation Ultra is a ten-drive, high performance and high capacity direct attached storage solution ideal for businesses that demand fast data transfer speeds for large files, such as high resolution video. Mac users can experience the blazing fast speeds using the Thunderbolt 2 connector, and PC users can also connect through high-speed USB 3.0 and eSATA interfaces.
UNPARALLELED SPEED
The
DriveStation Ultra features the revolutionary Thunderbolt 2 technology,
raising the bar on how you transfer, store and transport data.
Delivering speeds up to an amazing 1243 Mbps in RAID 0, this desktop
Thunderbolt 2 drive uses the fastest interface available.
HIGH CAPACITY AND SCALABILITY
DriveStation
Ultra 10-Drive is available in two capacities - 40 TB and 80 TB. The 80
TB model makes it the largest capacity desktop DAS in the industry.
With Thunderbolt 2 ports, daisy chain up to 6 DriveStation Ultras per
port, and using all 6 ports on a Mac Pro, achieve up to 2.88 PB of
storage!

HIGH PERFORMANCE HARD DRIVES
DriveStation
Ultra features ten high performance NAS or enterprise hard drives
optimized for continuous 24/7/365 operation with enhanced RAID
performance. These cost-effective hard drives run cooler, last longer
and reduce meantime between failure.

MULTI-INTERFACE SUPPORT
While Mac users can experience blazing fast speeds with a Thunderbolt 2 connection, PC users can also connect to the DriveStation Ultra with USB 3.0 and eSATA support.
FLEXIBLE STORAGE AND REDUNDANCY
DriveStation Ultra provides users the flexibility to easily maximize capacity or protect their data using RAID redundancy.