SmartMount ® Universal Kiosk Stand for 32" to 75" Displays

The SmartMount® Universal Kiosk Stand’s stylish appearance and sturdy construction make it perfect for diverse applications where aesthetics and safety are key. When paired with flat panel displays between 32"-75" it becomes an integral multimedia platform perfect for virtually any public venue. Space is provided under the display mount to house a media player and surge protector, while the internal cable management system organizes and conceals cables, delivering a complete solution ideal for any application.


Features

  • Secure media player storage below the display with simple access to the device without having to remove the display
  • Cables can enter and exit on either side anywhere along the column and are held in place with a high tech polymer cover
  • Textured black powder coat finish helps hide finger prints and dust
  • Capable of +90° tilt for kiosk and interactive applications
  • Universal display adaptor fits mounting patterns from 200 x 200mm to 600 x 400mm and allows mounting in landscape or portrait orientation
  • Optional Caster accessory available: ACC979