Manufactured from 24 AWG 4-pair stranded UTP, the N261-010-BK provides high-speed connections and flawless signal delivery. Featuring a PVC jacket, this Cat6a cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated to ensure an accurate signal transfer. For a secure connection, the cable has molded integral strain-relief and a snagless design that protects the locking tabs on the RJ45 connectors from being damaged or snapped off during installation. The N261-010-BK meets the most current industry standards, including IEEE 802.3af, IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801, DTE and ETL. The N261-010-BK is fully tested on Fluke test equipment to guarantee that it meets or exceeds all Category 6 requirements. The test results are available upon request