High-Bandwidth, Superior Quality, Secure Connection & Lifetime Warranty

Tripp Lite’s DisplayPort cables are the high-bandwidth solution for computer component connections. Along with support for 1080p HD video resolution, the P579-006 has a transfer rate up to 10.8 Gbps and supports HDCP (High Definition Content Protection), DPCP (DisplayPort Content Protection) and DisplayPort v1.2 (allowing users to daisy-chain multiple monitors). The cable is backward compatible with DisplayPort v1.1a. It also has a smaller footprint than VGA and DVI cables to save space.

Manufactured using top-quality materials, the P579-006 has gold-plated copper contacts for excellent conductivity. It’s double-shielded with foil and braid to provide maximum EMI/RFI protection and superior signal quality. A flexible PVC jacket makes the P579-006 easy to install in tight spaces.

The DisplayPort male connector has a latch that clicks in place when the connection is made; the connection stays secure until you press the latch to release the connector.

For peace of mind, the P579-006 cable comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Accept No Substitutes!

Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. If you don’t see this packaging, it’s not a genuine Tripp Lite cable.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.