Between severe weather, the aging electrical grid and hazards lurking inside your own walls, your servers and network hardware are under attack from power problems. Even a brief loss of power or a momentary surge can damage your equipment, corrupt your data, bring down your network and hurt your bottom line. Prevent damage, downtime and data loss by installing this SmartOnline UPS system. True on-line double conversion is the highest level of power protection available. It provides precise voltage regulation, delivers continuous sine wave output and isolates equipment from power problems. This UPS system also has a high power factor, allowing you to connect a heavier load without overloading the UPS.
Protect Mission-Critical Servers and Network Hardware: Application Servers, Storage Servers, Database Servers, File Servers, Virtualization Servers, Proxy Servers, Web Servers, Cloud Platform Servers, Media Servers, VoIP Servers, Converged Infrastructure, Network Switches, PoE Switches, Firewalls, Network Appliances, Bridges, Gateways, Routers
Protect Equipment with Active PFC Power Supplies: Active PFC power supplies found in many devices require sine wave power.
- Half-Load Runtime: This UPS system will support a 50% load (900W) for up to 12 minutes using the included batteries.
- Extended Runtime: This UPS system allows you to connect one or more optional external battery packs to provide additional backup runtime. Some external battery packs can also be daisy-chained, allowing you to scale runtime to match any application requirement.
- Hot-Swappable Batteries: You can add or replace batteries without turning off the UPS system and disrupting the operation of connected equipment.
This UPS system provides the highest level of power protection available:
- Continuous on-line, double-conversion operation provides precise voltage regulation and sine wave output.
- Zero transfer time to battery prevents malfunctions and reboots of sensitive equipment potentially caused by the transition from line power to battery-derived power during outages.
- Fault-tolerant automatic bypass maintains utility output and avoids downtime during a variety of fault and overload conditions.
The convenient LCD/LED control panel provides easy access to detailed UPS settings and information. The illuminated LCD screen displays a variety of helpful data, including input/output voltage, input/output frequency, output load percentage, output load wattage, power status, battery status, battery voltage, battery capacity, estimated backup runtime remaining and power consumption. An LED block diagram supplements the LCD screen by indicating the UPS operating mode and power conditions. The control panel also allows you to change the UPS system's operating mode and other settings. The control panel provides more information and greater control than comparable models, allowing you to diagnose and respond to power problems at the rack before they cause downtime. If you decide to install the UPS system in a tower configuration, you can rotate the LCD to match.
There are several ways to manage this UPS system:
1. Use the multifunction LCD screen and front-panel LEDs for comprehensive local management.
2. Use the USB port with your computer's built-in power management features.
3. Use the USB or serial port with your computer and Tripp Lite's PowerAlert software.
4. Use the pre-installed WEBCARDLX network card for standalone remote management via SNMP, Web, SSH or telnet.
This UPS system also has two switched outlet banks, allowing you to reboot locked devices remotely or turn off nonessential loads during extended outages to provide additional runtime.
- Economy Mode: This UPS system provides user-selectable economy mode operation to increase efficiency and cut operating costs.
- ENERGY STAR: This UPS system is independently certified to use less energy and cause fewer of the emissions that contribute to climate change.
- User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
- RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.
- 2-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
- $250,000 Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!
- Free Tech Support: Chicago-based, in-house technical support specialists are available by phone, email and chat.
- Over 95 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
- Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.
- Third-Party Safety Testing and ISO 9001 Certification