imagePROGRAF iPF780
Enjoy quality and productivity with this fast, 36” 5-colour printer. Get crisper results on CAD/GIS and posters with new magenta ink, while the 300ml capacity tanks ensure productivity without downtime.
High productivity
Take productivity to the next level with the Canon iPF780, our newest 5-colour printer with a faster printing speed that enables A0 output in draft mode in 41 seconds. Empower users with greater efficiency too, with the new shortcut print feature of Direct Print & Share. This utility allows users to create shortcuts to their most-used print settings, then print by dragging and dropping files onto their shortcuts.
Exceptional quality and accuracy
Canon’s 5-colour dye-and-pigment ink system produces the sharpest, thinnest lines. With an accuracy of +/- 0.1% and a minimum line width of 0.02mm, precision is guaranteed. Get more vibrant colours on CAD and GIS drawings, and better quality red text or images for posters and POS, with the iPF780’s reformulated magenta ink, which covers a broader spectrum than ever.