Ideal For 13"-27" Displays – This Tilt Wall Mount is Simple to Install & Guaranteed to Last!

Tripp Lite's VESA-compliant DWT1327S Tilt Flat-Screen Wall Mount's low-profile design stays hidden behind your display for a sleek, professional appearance. With tilt adjustment for improved viewing angles in applications where the audience is located below the display, it packs a lot of functionality into a compact frame. It can also free up valuable space in your workstation by allowing you to effortlessly reposition your display at any time, even after installation. Its durable, all-metal construction with scratch-resistant, powder-coat finish supports weights of up to 88 lbs. and fits most 13- to 27-inch flat-panel displays. It comes preassembled for quick and easy installation and features horizontal adjustment to compensate for off-center wall studs. For peace of mind, the DWT1327S comes backed by a 5-year warranty and green, RoHS-compliant design.

Ideal For 13
Optimized Viewing

The DWT1327S adjusts to optimize viewing angles and makes the most of your display environment. It upgrades existing displays with a -15° to +10° tilt range to minimize glare, provide comfortable viewing angles and reduce fatigue. This makes it ideal for a wide range of home and business applications like airport informational displays, hotel conference rooms, point-of-sale displays, security stations, home theaters and any display application that requires angled viewing.

Durable Construction

The DWT1327S's durable, all-metal frame supports displays weighing up to 88 lbs. and withstands the stress of repeated adjustments and use in common areas. Its scratch-resistant powder-coat finish tolerates frequent handling.

Durable Construction
VESA Compliance

VESA (Video Electronics Standards Association) is a professional organization whose purpose is to promote uniformity in the video electronics industry by developing industry-wide interface standards for a wide variety of products, including flat-panel TVs and monitors. Most manufacturers of display mount products comply with these standards by adhering to a series of universal mounting hole patterns on the backs of the products. The DWT1327S is guaranteed to work with VESA-compliant displays with hole patterns of 75 mm x 75 mm and 100 mm x 100 mm. In order to ensure that the DWT1327S is right for you, measure the vertical and horizontal distances between the holes on the back of your display or refer to your display's owner's manual.

Easy Installation

The DWT1327S comes with all the hardware you need for installation. Included fasteners enable installation on walls with timber or masonry construction, including wooden studs, cinder blocks, bricks and concrete. Installation is simple: just mount the wall frame, connect the display bracket and hang the display. Easy-to-use display brackets adjust to compensate for off-center wall studs.

5-Year Warranty and Environmentally Responsible Design

The DWT1327S is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a 5-year warranty.

5-Year Warranty and Environmentally Responsible Design
Tripp Lite DWT1327S Tilt Flat-Screen Wall Mount

  • Tilt adjustment improves viewing angles no matter where the audience is located
  • Fits most flat-panel displays / TV / LCD/ LED / Plasma from 13" to 27"
  • Works with VESA-compliant displays with hole patterns 75 mm x 75 mm and 100 mm x 100 mm
  • Horizontal adjustment compensates for off-center wall studs
  • Wide range of motion with -15° to +10° tilt capability
  • Supports up to 88 lbs.
  • Included mounting hardware
  • 5-year warranty

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.