Tripp Lite's VESA-compliant DWM1742MN Full-Motion Flat-Screen Wall Mount packs a lot of functionality into a compact design. It offers full-motion articulation and can free up valuable space in your workstation by allowing you to effortlessly reposition your display at any time, even after installation. Its low-profile frame features convenient one-touch display adjustment with tilt and swivel capabilities and fits most 17- to 42-inch flat-panel displays. Its durable, all-metal construction with scratch-resistant, powder-coat finish withstands the stress of repeated use. It comes preassembled for quick and easy installation and supports weights of up to 115 lbs. For peace of mind, the DWM1742MN comes backed by a 5-year warranty and green, RoHS-compliant design.

The DWM1742MN easily adjusts to optimize viewing angles and makes the most of your display environment. It upgrades existing displays with a -15° to +15° tilt range, 80° swivel capability and -4 - +4 screen level adjustment to minimize glare, provide comfortable viewing angles and reduce fatigue. It is ideal for airport informational displays, classrooms, hotel conference rooms, point-of-sale displays, production studios, security stations and any display application that requires repeated repositioning.
The DWM1742MN's durable, all-metal frame supports displays weighing up to 115 lbs. and withstands the stress of repeated adjustments and use in common areas. Its scratch-resistant powder-coat finish tolerates frequent handling.

VESA (Video Electronics Standards Association) is a professional organization whose purpose is to promote uniformity in the video electronics industry by developing industry-wide interface standards for a wide variety of products, including flat-panel TVs and monitors. Most manufacturers of display mount products comply with these standards by adhering to a series of universal mounting hole patterns on the backs of the products. The DWM1742MN is guaranteed to work with VESA-compliant displays with hole patterns of 75 mm x 75 mm, 100 mm x 100 mm, 200 mm x 100 mm and 200 mm x 200 mm. In order to ensure that the DWM1742MN is right for you, measure the vertical and horizontal distances between the holes on the back of your display or refer to your display's owner's manual.
The DWM1742MN comes with all the hardware you need for installation. Included fasteners enable installation on walls with timber or masonry construction, including wooden studs, cinder blocks, bricks and concrete. Installation is simple: just mount the wall frame, connect the display bracket and hang the display.
The DWM1742MN is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a 5-year warranty.

- Can be used to increase available desk/table space in office applications
- Fits most flat-panel displays from / TV / LCD/ LED / Plasma 17" to 42"
- Works with VESA-compliant displays with hole patterns from 70 mm x 75 mm 200 mm x 200 mm
- Convenient one-touch display adjustment for easy view optimization
- Wide range of motion with -15° to +15° tilt, 80° swivel and -4° to +4° screen level adjustment capability
- Supports up to 115 lbs.
- Included mounting hardware
- 5-year warranty
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect, house and protect your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.