With the U336-000-GBW, connecting your computer to a Gigabit network couldn’t be simpler. Weighing less than an ounce, it’s small and lightweight enough to take with you wherever you go. And there’s no need to install an internal Ethernet card in your computer. Just plug it into a USB port and connect to a network using Cat5e/6 cable. One end has a USB 3.0 A male connector and the other has an RJ45 female connector. Two LEDs let you know when you’re connected to a network and when data is being transferred.
The U336-000-GBW is manufactured to exacting standards, in compliance with USB 3.0 specifications. In other words, it transfers data at speeds up to 5 Gbps. That’s 10 times faster than USB 2.0. It also complies with IEEE 802.3 (10Base-T), 802.3u (100Base-TX) and IEEE 802.3az Energy Efficient Ethernet standards. It supports full- and half-duplex operations, suspend mode and remote wakeup via link-up and magic packet.
The USB-powered U336-000-GBW offers plug-and-play convenience with no external power supply required. It’s compatible with Windows, Mac and Linux operating systems and is backward compatible with previous USB generations.
What’s in the Box
U336-000-GBW USB 3.0 to Gigabit Ethernet Adapter, White Quick Start Guide