Connect USB devices to your computer without fumbling. Tripp Lite’s UR024-000-RA Reversible USB Adapter instantly turns a standard USB cable into a reversible USB cable, allowing you to take the guesswork out of USB connections. Unlike traditional USB cables that can be attached only one way, the UR024-000-RA features a uniquely designed reversible type A connector that plugs into a computer’s USB port in either direction, making connections easier and faster. Its right-angle female end connects to a standard USB cable, allowing you to connect printers, scanners, external hard drives, MP3 players, smartphones, digital cameras and other USB devices. The right angle makes connections easier in tight corners and other space-restricted areas, allows you to place devices close to walls, and reduces strain on your cable.
This innovative USB adapter is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in either direction, either right side up or upside down. Because the male end is reversible, the right-angle female end can be oriented left or right. The 90° angle allows the adapter to fit in tight spaces, lets you place devices close to walls, and reduces strain on your cable. Use the female end to turn a standard USB cable into a reversible USB cable and connect printers, scanners, external hard drives, smartphones, MP3 players, digital cameras and other USB devices. The UR024-000-RA is backward compatible with USB 1.1 cables and supports transfer rates of up to 480 Mbps. It’s perfect for everyday users as well as IT professionals.
The UR024-000-RA is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts provide optimal connectivity.
The UR024-000-RA is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty.
Your Tripp Lite cable will be shipped to you in its original Tripp Lite packaging (poly bag with Tripp Lite logo; see photo). This is your assurance that the cable you purchase will deliver the superior performance you expect. And if you don''t see this packaging, it''s not a genuine Tripp Lite cable!