The ST7300USB3B USB 3.2 Gen 1 Hub lets you add seven external USB 3.2 Gen 1 ports to a computer from a single USB 3.2 Gen 1 host connection.

Offering data transfer rates up to 5 Gbps, the USB hub meets SuperSpeed USB 3.2 Gen 1 specifications and is backward compatible with USB 2.0 and 1.x devices.

Designed for easy port access when connecting or disconnecting devices, the hub features one-sided port orientation, with current overload detection and protection across all seven ports.The hub supports Plug-and-Play and Hot-Swap technologies, letting you switch and operate your connected devices without having to power down the host computer.

The USB hub is bus powered for use in environments where a power outlet may be unavailable, but is perfect for high-power USB devices when used with the included optional power adapter.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.