Heavy Duty Industrial-Grade 7-Port USB HubTripp Lite''s U223-007-IND 7-port USB 2.0 Industrial-Grade Hub allows you to attach multiple USB devices to a single USB port on your computer and provides USB 2.0 hi-speed data transmission up to 480 Mbps. Electrostatic discharge (ESD) protection to ±15 kV reduces potential static damage while overcurrent protection guards against power surges and voltage spikes, saving your connected peripherals from damage and data loss. With its robust protection features and industrial-grade metal enclosure design, the U223-007-IND is ideal for use in factories and other demanding electrical environments. Typical Applications: - Rugged 7-port USB 2.0 hub for use in data centers, work areas, and industrial applications. - Add additional, easy to access USB ports to rack mounted equipment. - Install a USB hub that can be securely mounted to a surface or inside an equipment rack DIN rail. |
|
With its superior design and construction, the U223-007-IND is ideal for a wide range of USB devices, including flash drives, external hard drives, bar code scanners, digital cameras and other applications that require fast, clear transmission, free of line noise and other interference, over long distances. It meets or exceeds USB 2.0 specifications for high-speed (up to 480 Mbps) data transfer, and is backward compatible with USB 1.1 applications so you can keep using older peripherals. Setting up the U223-007-IND is easy; simply plug in your devices and you are ready to go. No software or drivers are required and it is compatible with all major operating systems.
Machines on the shop floor can generate electrostatic discharges, wiping data and damaging sensitive electronics. The U223-007-IND includes ESD protection to ±15 kV, reducing potential static damage to your connected peripherals. This feature works in tandem with per-port over-current protection to safeguard your connected peripheral devices against damage or data loss.
The U223-007-IND offers three power connection options. It can take power directly from the computer via the source USB port, an external power supply (not provided) or the included 3-wire terminal block.
Not sure where you’re going to put your hub? Included mounting hardware gives you the flexibility to mount the U223-007-IND securely onto a wall or DIN rail. The unit comes with DIN rail mounting hardware, wall-mount hardware, a 3-pin power terminal block and a USB cable. Use the U223-007-IND in locations where the environment is extreme or where possible damage could occur.
The U223-007-IND comes backed by a two-year warranty and is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.