The SATDUP11 standalone hard drive duplicator eraser enables you to copy 1-to-1, or erase up to 2 SATA hard drives simultaneously without a host computer.
Featuring three modes of standalone drive duplication including Data Only, All Partitions, and Sector by Sector, the HDD copier offers high performance duplication, and has been tested for speeds up to 14GB per minute.
As a hard drive eraser the SATDUP11 is capable of erasing two drives simultaneously with several different modes available including Quick Erase, Secure Erase, and Single-Pass / Three-Pass Hard Drive Overwrite (DoD) -- which passes over the hard drive 3 times to ensure that the data has been completely wiped.
Complete with integrated LCD display, and support for 2.5” and 3.5” SATA I/II/III hard drives (HDD) and Solid State Drives (SSD), the SATDUP11 is a user-friendly all-in-one solution for any application requiring hard drive duplication or erasing.
For added compatibility with different drive types in duplication and quick erase applications, the SATDUP11 supports the use of various drive adapters. The below list of StarTech.com adapters have been specifically tested, to ensure compatibility with this drive duplicator:
[%product id="SAT2IDEADP" text="2.5/3.5in IDE drives"%] - SAT2IDEADP
[%product id="SAT2MSAT25" text="mSATA drives"%] - SAT2MSAT25
[%product id="SAT32M225" text="M.2 (NGFF) drives"%] - SAT32M225
The SATDUP11 features high quality aluminum construction, and is backed by a 2-year StarTech.com warranty and free lifetime technical support.