The APC Replacement Battery Cartridge #33 fits selected APC Smart-UPS and Back-UPS, restoring power back-up capacity for home offices, small businesses and IT departments. This replacement battery cartridge (RBC) has a lifetime of three to five years, offers safe and reliable support to the UPS, and extends the useful life of your UPS. The APC RBC #33 comes fully assembled and includes easy-to-follow replacement instructions, making hot-swap installation simple. APC RBCs are compliant with international regulations and safe for transport. Prepaid postage and reusable packaging provided for safe disposal of old cartridges.
Each APC RBC #33 is tested and approved by APC to restore the performance of UPS systems to the original operating specifications. This RBC conforms to safety regulations and maintains original UPS specifications and protection policies. The battery has an expected life of three to five years.
APC RBC #33 comes fully assembled with connections made with high-current, gas-tight crimps and fuses included, making hot-swap installation quick. No downtime is necessary in order to install the battery cartridges. Easy-to-follow replacement instructions are included.
The APC RBC #33 is a spill-free sealed lead acid battery, which makes it compliant with international regulations and safe for transport. Almost all the lead content in the battery is reused, helping to protect the environment from hazardous chemicals. Generate a pre-paid shipping label and send your old battery to a certified recycling facility free of charge. For details visit website.
Because batteries in the market can vary in quality, using third-party batteries raises the risk of personal injury to the user, damage to the UPS, poor performance, or device failure. In contrast, APC demands the highest quality from its battery suppliers, monitors the health of batteries while in storage, and matches the specifications of the UPS to the batteries it uses. APC replacement battery cartridges are designed for safe and easy installation, and are delivered fully assembled and tested. APC also offers an Equipment Protection Policy for devices protected by the UPS.
The APC RBC #33 is compatible with the following models: BR1200, BT1500, BT1500BP, BR1000-IN, BR1000-INX396, BR1100CI, BR1100CI-AS, BR1100CI-IN, BR1100CI-RS, BR1500, BR1500-FR, BR1500-IN, BR1500I, BR650CI, BR650CI-RS, BX1500, BX1500BP, SC1000, SC1000I, SN1000.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.