USB VGA Dual View Cat 5 KVM Extender with Deskew (1280 x 1024@300m)
- Dual View Support - connect two screens to transmit two video output signals to a remote site up to 300 m away using inexpensive Cat 5e/6 cables
- Dual Console operation - control your system from both the local and remote USB keyboard, monitor, and mouse consoles
- Superior video quality – 1920x1200@60Hz(150 m), 1280x1024@60Hz(300 m)
- Deskew Function – automatically synchronizes the time delay of RGB signals to compensate for distance

ATEN CE775 Dual View KVM Extenders with Deskew function allows access to a computer system from a remote Dual View console up to 300 m away. The dual view function provides support for two displays, allowing the video output to seamlessly display on two monitors. Its advanced PC Wake - Up feature that allows you simply uses a pushbutton from the remote dual view console to wake a PC at the local site via RS-232, no need to go to the local site to wake up the PC. It eliminates the need for traveling back and forth between the local computer and remote console, effi cient and flexible.

Features
- Dual View Support - connect two screens to transmit two video output signals to a remote site up to 300 m away using inexpensive Cat 5e/6 cables
- Dual Console operation - control your system from both the local and remote USB keyboard, monitor, and mouse consoles
- Deskew Function – automatically synchronizes the time delay of RGB signals to compensate for distance
- PC Wakeup support - from the remote console, simply use a pushbutton to wake a computer at the local site via RS-232
- Superior video quality – 1920x1200@60Hz(150 m), 1280x1024@60Hz(300 m)
- Gain/Compensation Control – adjusts signal strength in order to compensate for distance
- On Screen Display – conveniently adjust video quality with the intuitive OSD menu system
- RS-232 Channel – allow you to connect to a serial terminal, or serial devices such as touchscreens and barcode scanners
- Built-in 8KV/15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
- Sun/Mac keyboard support and emulation
- Supports Wide Screen formats< /li>