75% Faster Sharpening, 12x Longer Life

Sharpen 75 percent faster with cutters lasting 12x longer, all while you encourage a distraction-free environment. Great for commercial settings, the fan-cooled motor with overload protection delivers quiet, continuous use. And unlike most, simply replace the cutters for a sharpener that works just like new. The hardened steel XHC2 dual cutter technology delivers superior sharpening that's 75 percent faster, and lasts 12x longer. The same innovative cutters are also designed to be easily removed for cleaning, or replacement with no tools necessary.

  • XHC²™ dual cutter technology
  • 75% faster sharpening + 12x longer life
  • SharpStop™ shuts motor off to prevent over sharpening
  • SharpGlow™ illumination provides a visual indicator when sharpening is complete
  • Tool-free removable cutter cartridge for fast + easy cleaning or replacement
  • QuietSharp™ fan cooled robust motor for continuous quiet stall-free operation
  • MagnaSafe™ tamper proof safety switch shuts down motor when shavings tray is removed
  • One-hand easy turn 6-size selector dial, with TriWrite™ compatibility
  • Colored pencil compatible
  • Antimicrobial protected brushed metal case for classroom survivability
  • High capacity easy clean shavings tray
  • Oversized base with suction cup feet for added stability
75% Faster Sharpening, 12x Longer Life

QuietSharp™ Technology

Cooled by the QuietSharp™ fan, the extreme duty motor can continuously operate under normal use. For additional noise reduction, SharpStop™ automatically shuts the motor off then the SharpGlow™ ring illuminates for a noiseless indication that sharpening is complete.

QuietSharp™ Technology

MagnaSafe™ Shutoff

When the high capacity shavings bin is removed, the MagnaSafe™ tamper proof switch shuts the motor down to prevent sharpening while the cutter blades are exposed.

MagnaSafe™ Shutoff

Colored Pencil Compatible

Built for versatility, this electric sharpener also features an easy-turn 6-size selector dial that works for TriWrite™ pencils and colored pencils. For added convenience, the easy-to-remove cutter can be easily cleaned and maintained for heavy colored pencil use.

Colored Pencil Compatible