U344-001-HDMI-R

  • Connect a HDMI TV to a computer's USB 3.0 port
  • Up to six adapters can be added to one computer
  • Features 512MB DDR2 SDRAM of memory
  • Supports video resolutions up to 2048 x 1152 (60Hz), 1080p (60Hz)
  • Windows and Intel Mac compatible
  • Compatible with Ubuntu 14.04.2
U344-001-HDMI-R

  • Add an additional HDMI monitor/TV through a single USB 3.0 port
  • Use up to six adapters simultaneously, adding up to six additional monitors/TVs to a single computer
  • View large spreadsheets across multiple screens by extending video amongst all monitors
  • Play video on one monitor while working on another
  • Do multiple screen presentations from a laptop computer
  • Bus powered...no external power adapter needed

  • Features 512MB DDR2 SDRAM of memory
  • Supports video resolutions up to 2048 x 1152 (60Hz), 1080p (60Hz)
  • Compatible with Windows 7 and later. Supports both 32- and 64-bit.
  • Supports Surface tablets running non-RT Windows 8, 8.1 and 10
  • Compatible with Intel Mac OS X 10.8.5 and later, Supports Mac 10.11.
  • Supports both 32- and 64-bit.
  • Uses DisplayLink DL3500 chipset

System Requirements

  • Compatible with Windows 7 and later. Supports both 32- and 64-bit.
  • Supports Surface tablets running non-RT Windows 8, 8.1 and 10
  • Compatible with Intel Mac OS X 10.8.5 and later, Mac 10.11. Supports both 32- and 64-bit.
  • Reference the owner's manual for system requirements when using multiple adapters or when using the add-on monitor for DVD playback.
System Requirements

Package Includes

  • (1) U344-001-HDMI-R
  • (1) Driver CD
  • (1) USB 3.0 Cable
  • (1) Owner's Manual
Package Includes