The SP123DP Triple Head DisplayPort® Multi Monitor Graphics Expansion Module/Adapter is an external multi-monitor spanner/splitter that lets you add multiple displays (up to three) to a desktop or laptop PC, from a single DisplayPort source.
This versatile graphics expansion module enables you to combine 3 DisplayPort monitors as a single display, for a panoramic multi-display setup at resolutions up to 3840x1024 - all without opening the computer case. The expansion module also lets you clone (mirror) your primary display, using the device as a 3-port DisplayPort splitter.
Compatible with a DisplayPort video card and displays, the graphics expansion module requires no software installation for multi-display applications, simplifying configuration and saving time.
The SP123DP is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Supported Resolutions*
| Two Monitors | Three Monitors | ||
| Computer Settings | Each Monitor | Computer Settings | Each Monitor |
| 3840 x 1200 | 1920 x 1200 | 3840 x 800 | 1280 x 800 |
| 2560 x 1024 | 1280 x 1024 | 3840 x 1024 | 1280 x 1024 |
| 2048 x 768 | 1024 x 768 | 3072 x 768 | 1024 x 768 |
| 3360 x 1050 | 1680 x 1050 | 2400 x 600 | 800 x 600 |
| 3200 x 1200 | 1600 x 1200 | 1920 x 480 | 640 x 480 |
| 2880 x 900 | 1440 x 900 | 4080 x 768 | 1360 x 768 |
| 1600 x 600 | 800 x 600 | 3840 x 720 | 1280 x 720 |
| 1280 x 480 | 640 x 480 | 2160 x 480 | 720 x 480 |
| 2800 x 1050 | 1400 x 1050 | 3840 x 960 | 1280 x 960 |
Notes: Based on a Vertical Refresh Rate of 60Hz. | |||